19508 -- SERIES 1950 4 FLUTE BALL,DOUBLE END MILL
Cutting Edge Technologies, Inc.
Series 1950 4 Flute Ball,Double End Mill
19508
Description
Diameter:
7/32"
End Type:
Ball
Flute Length:
1/2"
Flute Length Type:
Stub
Number of Flutes:
4
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
7/32"
End Type:
Ball
Flute Length:
1/2"
Flute Length Type:
Stub
Number of Flutes:
4
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Series 1950 4 Flute Ball,Double End Mill
19508
Diameter:
7/32"
End Type:
Ball
Flute Length:
1/2"
Flute Length Type:
Stub
Number of Flutes:
4
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
| Diameter: | 7/32" |
| End Type: | Ball |
| Flute Length: | 1/2" |
| Flute Length Type: | Stub |
| Number of Flutes: | 4 |
| Overall Length: | 2 1/2" |
| Shank Diameter: | 1/4" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
19508 |
|
Product Name
|
Series 1950 4 Flute Ball,Double End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Double
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.118 to 0.315 inch (3.0 to 8.0 mm)
Shank
0.236 to 0.630 inch (6.0 to 16.0 mm)
View Details
Cutter Type
Roughing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details