19003 -- SERIES 1900 4 FLUTE BALL, STUB, END MILL
Cutting Edge Technologies, Inc.
Series 1900 4 Flute Ball, Stub, End Mill
19003
Description
Diameter:
1/16"
End Type:
Ball
Flute Length:
1/8"
Flute Length Type:
Stub
Number of Flutes:
4
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Stub Length:
1
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
1/16"
End Type:
Ball
Flute Length:
1/8"
Flute Length Type:
Stub
Number of Flutes:
4
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Stub Length:
1
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Series 1900 4 Flute Ball, Stub, End Mill
19003
Diameter:
1/16"
End Type:
Ball
Flute Length:
1/8"
Flute Length Type:
Stub
Number of Flutes:
4
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Stub Length:
1
Substrate Material:
Carbide
Type:
End Mill
| Diameter: | 1/16" |
| End Type: | Ball |
| Flute Length: | 1/8" |
| Flute Length Type: | Stub |
| Number of Flutes: | 4 |
| Overall Length: | 1 1/2" |
| Shank Diameter: | 1/8" |
| Stub Length: | 1 |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
19003 |
|
Product Name
|
Series 1900 4 Flute Ball, Stub, End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.157 to 0.787 inch (4.0 to 20.0 mm)
Shank
0.236 to 0.630 inch (6.0 to 16.0 mm)
View Details
SCT - Scientific Cutting Tools, Inc.
Cutter Type
Thread Mill
Cutting Ends
Single
Units
Fractional
View Details
Cutter Type
Roughing; Endmill
Geometry
Square (optional feature); Ballnose (optional feature)
Cutting Ends
Single
View Details
Cutter Type
Face Mill
Geometry
Square
Cutting Ends
Single
View Details