18507 -- SERIES 1850 4 FLUTE STUB DOUBLE END MILL
Cutting Edge Technologies, Inc.
Series 1850 4 Flute Stub Double End Mill
18507
Description
Diameter:
3/16"
End Type:
Square
Flute Length:
3/8"
Flute Length Type:
Stub
Number of Flutes:
4
Overall Length:
2"
Shank Diameter:
3/16"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
3/16"
End Type:
Square
Flute Length:
3/8"
Flute Length Type:
Stub
Number of Flutes:
4
Overall Length:
2"
Shank Diameter:
3/16"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Series 1850 4 Flute Stub Double End Mill
18507
Diameter:
3/16"
End Type:
Square
Flute Length:
3/8"
Flute Length Type:
Stub
Number of Flutes:
4
Overall Length:
2"
Shank Diameter:
3/16"
Substrate Material:
Carbide
Type:
End Mill
| Diameter: | 3/16" |
| End Type: | Square |
| Flute Length: | 3/8" |
| Flute Length Type: | Stub |
| Number of Flutes: | 4 |
| Overall Length: | 2" |
| Shank Diameter: | 3/16" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
18507 |
|
Product Name
|
Series 1850 4 Flute Stub Double End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Double
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.118 to 0.472 inch (3.0 to 12.0 mm)
Flutes / Edges
2
View Details
Cutter Type
Roughing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Endmill
Cutting Application
Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units
Fractional (optional feature); Metric
View Details