17510 -- SERIES 1750 2 FLUTE BALL,DOUBLE END MILL
Cutting Edge Technologies, Inc.
Series 1750 2 Flute Ball,Double End Mill
17510
Description
Diameter:
5/16"
End Type:
Ball
Flute Length:
1/2"
Flute Length Type:
Stub
Number of Flutes:
2
Overall Length:
2 1/2"
Shank Diameter:
5/16"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
5/16"
End Type:
Ball
Flute Length:
1/2"
Flute Length Type:
Stub
Number of Flutes:
2
Overall Length:
2 1/2"
Shank Diameter:
5/16"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Series 1750 2 Flute Ball,Double End Mill
17510
Diameter:
5/16"
End Type:
Ball
Flute Length:
1/2"
Flute Length Type:
Stub
Number of Flutes:
2
Overall Length:
2 1/2"
Shank Diameter:
5/16"
Substrate Material:
Carbide
Type:
End Mill
| Diameter: | 5/16" |
| End Type: | Ball |
| Flute Length: | 1/2" |
| Flute Length Type: | Stub |
| Number of Flutes: | 2 |
| Overall Length: | 2 1/2" |
| Shank Diameter: | 5/16" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
17510 |
|
Product Name
|
Series 1750 2 Flute Ball,Double End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Double
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.079 inch (2.0 mm)
OAL
1.50 inch (38 mm)
View Details
Cutter Type
Endmill; Tapered
Geometry
Taper Mill
Cutting Application
General Purpose
View Details
Allied Machine & Engineering Corp.
Cutter Type
Finishing; Helical Form
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Roughing; Endmill
Cutting Ends
Single
Cutting Application
Stainless; Steel
View Details