Cutting Edge Technologies, Inc. Series 1730 4 Flute Ball, Long End Mill 17326

Description
Diameter: 1" End Type: Ball Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 6" Shank Diameter: 1" Substrate Material: Carbide Type: End Mill
Description
Diameter: 1" End Type: Ball Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 6" Shank Diameter: 1" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1730 4 Flute Ball, Long End Mill - 17326 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1730 4 Flute Ball, Long End Mill
17326
Series 1730 4 Flute Ball, Long End Mill 17326
Diameter: 1" End Type: Ball Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 6" Shank Diameter: 1" Substrate Material: Carbide Type: End Mill
Diameter:1"
End Type:Ball
Flute Length:3"
Flute Length Type:Extra Long
Number of Flutes:4
Overall Length:6"
Shank Diameter:1"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 17326
Product Name Series 1730 4 Flute Ball, Long End Mill
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.157 inch (4.0 mm)
OAL 1.97 inch (50 mm)
View Details
4 Flute for Stainless Steels & Alloys - Series 111 - 111-06474 - Promax Tool Company
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Cobalt HSS End Mills - Multiple Flute (4+) - Double End Standard Non-Center Cutting - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Double
View Details
Shoulder Milling Tools - CoroMill 290 - Sandvik Coromant Co.
Specs
Cutter Type Finishing; Face Mill
Cutting Ends Single
Cutting Application Hard; Stainless; Steel; Cast Iron
View Details