17325 -- SERIES 1730 4 FLUTE BALL, LONG END MILL
Cutting Edge Technologies, Inc.
Series 1730 4 Flute Ball, Long End Mill
17325
Description
Diameter:
1"
End Type:
Ball
Flute Length:
2 1/4"
Flute Length Type:
Long
Number of Flutes:
4
Overall Length:
5"
Shank Diameter:
1"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
1"
End Type:
Ball
Flute Length:
2 1/4"
Flute Length Type:
Long
Number of Flutes:
4
Overall Length:
5"
Shank Diameter:
1"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Series 1730 4 Flute Ball, Long End Mill
17325
Diameter:
1"
End Type:
Ball
Flute Length:
2 1/4"
Flute Length Type:
Long
Number of Flutes:
4
Overall Length:
5"
Shank Diameter:
1"
Substrate Material:
Carbide
Type:
End Mill
| Diameter: | 1" |
| End Type: | Ball |
| Flute Length: | 2 1/4" |
| Flute Length Type: | Long |
| Number of Flutes: | 4 |
| Overall Length: | 5" |
| Shank Diameter: | 1" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
17325 |
|
Product Name
|
Series 1730 4 Flute Ball, Long End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.094 inch (2.4 mm)
Shank
0.125 inch (3.2 mm)
View Details
SCT - Scientific Cutting Tools, Inc.
Cutter Type
Thread Mill
Cutting Ends
Single
Units
Fractional
View Details
Cutter Type
Endmill
Geometry
Ballnose
Units
Fractional
View Details
Cutter Type
Keyseat
Cutting Ends
Single
Cutting Application
General Purpose
View Details