Cutting Edge Technologies, Inc. Series 1730 4 Flute Ball, Long End Mill 17322

Description
Diameter: 5/8" End Type: Ball Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 6" Shank Diameter: 5/8" Substrate Material: Carbide Type: End Mill
Description
Diameter: 5/8" End Type: Ball Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 6" Shank Diameter: 5/8" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1730 4 Flute Ball, Long End Mill - 17322 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1730 4 Flute Ball, Long End Mill
17322
Series 1730 4 Flute Ball, Long End Mill 17322
Diameter: 5/8" End Type: Ball Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 6" Shank Diameter: 5/8" Substrate Material: Carbide Type: End Mill
Diameter:5/8"
End Type:Ball
Flute Length:3"
Flute Length Type:Extra Long
Number of Flutes:4
Overall Length:6"
Shank Diameter:5/8"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 17322
Product Name Series 1730 4 Flute Ball, Long End Mill
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.157 inch (4.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details
High Speed End Mill 430B FX-8 - FX-8 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details