17308 -- SERIES 1730 4 FLUTE BALL, LONG END MILL
Cutting Edge Technologies, Inc.
Series 1730 4 Flute Ball, Long End Mill
17308
Description
Diameter:
1/4"
End Type:
Ball
Flute Length:
1 1/2"
Flute Length Type:
XXL
Number of Flutes:
4
Overall Length:
6"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
1/4"
End Type:
Ball
Flute Length:
1 1/2"
Flute Length Type:
XXL
Number of Flutes:
4
Overall Length:
6"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Series 1730 4 Flute Ball, Long End Mill
17308
Diameter:
1/4"
End Type:
Ball
Flute Length:
1 1/2"
Flute Length Type:
XXL
Number of Flutes:
4
Overall Length:
6"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
| Diameter: | 1/4" |
| End Type: | Ball |
| Flute Length: | 1 1/2" |
| Flute Length Type: | XXL |
| Number of Flutes: | 4 |
| Overall Length: | 6" |
| Shank Diameter: | 1/4" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
17308 |
|
Product Name
|
Series 1730 4 Flute Ball, Long End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.098 inch (2.5 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Roughing; Finishing; Endmill; Face Mill
Cutting Ends
Single
Cutting Application
Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details