Cutting Edge Technologies, Inc. Series 1730 4 Flute Ball, Long End Mill 17305

Description
Diameter: 1/4" End Type: Ball Flute Length: 1 1/8" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 3" Shank Diameter: 1/4" Substrate Material: Carbide Type: End Mill
Description
Diameter: 1/4" End Type: Ball Flute Length: 1 1/8" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 3" Shank Diameter: 1/4" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1730 4 Flute Ball, Long End Mill - 17305 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1730 4 Flute Ball, Long End Mill
17305
Series 1730 4 Flute Ball, Long End Mill 17305
Diameter: 1/4" End Type: Ball Flute Length: 1 1/8" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 3" Shank Diameter: 1/4" Substrate Material: Carbide Type: End Mill
Diameter:1/4"
End Type:Ball
Flute Length:1 1/8"
Flute Length Type:Extra Long
Number of Flutes:4
Overall Length:3"
Shank Diameter:1/4"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 17305
Product Name Series 1730 4 Flute Ball, Long End Mill
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.551 inch (14.0 mm)
Shank 0.472 inch (12.0 mm)
View Details
3,4,6,8 and 12 Flute End Mills -  - DATRON Dynamics, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Solid Carbide End Mill 495-1/2 - 495-1/2 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Double
Units Fractional
View Details