Cutting Edge Technologies, Inc. Series 1730 4 Flute Ball, Long End Mill 17302

Description
Diameter: 1/8" End Type: Ball Flute Length: 1" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 3" Shank Diameter: 1/8" Substrate Material: Carbide Type: End Mill
Description
Diameter: 1/8" End Type: Ball Flute Length: 1" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 3" Shank Diameter: 1/8" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1730 4 Flute Ball, Long End Mill - 17302 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1730 4 Flute Ball, Long End Mill
17302
Series 1730 4 Flute Ball, Long End Mill 17302
Diameter: 1/8" End Type: Ball Flute Length: 1" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 3" Shank Diameter: 1/8" Substrate Material: Carbide Type: End Mill
Diameter:1/8"
End Type:Ball
Flute Length:1"
Flute Length Type:Extra Long
Number of Flutes:4
Overall Length:3"
Shank Diameter:1/8"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 17302
Product Name Series 1730 4 Flute Ball, Long End Mill
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
OAL 2.36 inch (60 mm)
View Details
Cobalt HSS End Mills - 3 Flute - Single End 60 Degree - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
High Performance Carbide End Mills - 3-Flute Stub Length - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Radius
Cutting Ends Single
View Details