17225 -- SERIES 1720 4 FLUTE LONG END MILL
Cutting Edge Technologies, Inc.
Series 1720 4 Flute Long End Mill
17225
Description
Diameter:
1"
End Type:
Square
Flute Length:
2 1/4"
Flute Length Type:
Long
Number of Flutes:
4
Overall Length:
5"
Shank Diameter:
1"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
1"
End Type:
Square
Flute Length:
2 1/4"
Flute Length Type:
Long
Number of Flutes:
4
Overall Length:
5"
Shank Diameter:
1"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Series 1720 4 Flute Long End Mill
17225
Diameter:
1"
End Type:
Square
Flute Length:
2 1/4"
Flute Length Type:
Long
Number of Flutes:
4
Overall Length:
5"
Shank Diameter:
1"
Substrate Material:
Carbide
Type:
End Mill
| Diameter: | 1" |
| End Type: | Square |
| Flute Length: | 2 1/4" |
| Flute Length Type: | Long |
| Number of Flutes: | 4 |
| Overall Length: | 5" |
| Shank Diameter: | 1" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
17225 |
|
Product Name
|
Series 1720 4 Flute Long End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.059 inch (1.5 mm)
Shank
0.125 inch (3.2 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Roughing; Endmill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Roughing; Endmill; Face Mill
Cutting Ends
Single
Cutting Application
Hard; Stainless; Steel; Titanium; Cast Iron
View Details