Cutting Edge Technologies, Inc. Series 1720 4 Flute Long End Mill 17224

Description
Diameter: 3/4" End Type: Square Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 6" Shank Diameter: 3/4" Substrate Material: Carbide Type: End Mill
Description
Diameter: 3/4" End Type: Square Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 6" Shank Diameter: 3/4" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1720 4 Flute Long End Mill - 17224 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1720 4 Flute Long End Mill
17224
Series 1720 4 Flute Long End Mill 17224
Diameter: 3/4" End Type: Square Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 6" Shank Diameter: 3/4" Substrate Material: Carbide Type: End Mill
Diameter:3/4"
End Type:Square
Flute Length:3"
Flute Length Type:Extra Long
Number of Flutes:4
Overall Length:6"
Shank Diameter:3/4"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 17224
Product Name Series 1720 4 Flute Long End Mill
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 inch (8.0 mm)
OAL 2.48 inch (63 mm)
View Details
Cobalt HSS End Mills - 3 Flute - Double End Ball End - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Double
View Details
Straight & Groove Forming Bits, Point Cutting - 2 Flute - 733243-6A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Point Cutting - 2 Flute
View Details
High Performance Carbide End Mills - High Helix Tools 4-Flute Carbide Rougher - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Radius
Cutting Ends Single
View Details