Cutting Edge Technologies, Inc. Series 1720 4 Flute Long End Mill 17216

Description
Diameter: 7/16" End Type: Square Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 6" Shank Diameter: 7/16" Substrate Material: Carbide Type: End Mill
Description
Diameter: 7/16" End Type: Square Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 6" Shank Diameter: 7/16" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1720 4 Flute Long End Mill - 17216 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1720 4 Flute Long End Mill
17216
Series 1720 4 Flute Long End Mill 17216
Diameter: 7/16" End Type: Square Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 6" Shank Diameter: 7/16" Substrate Material: Carbide Type: End Mill
Diameter:7/16"
End Type:Square
Flute Length:3"
Flute Length Type:Extra Long
Number of Flutes:4
Overall Length:6"
Shank Diameter:7/16"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 17216
Product Name Series 1720 4 Flute Long End Mill
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.551 inch (14.0 mm)
OAL 2.87 inch (73 mm)
View Details
CML Series - CML402CB - SwiftCARB
Specs
Cutter Type Endmill
Geometry Square; Radius (optional feature)
Cutting Ends Single
View Details
Endmill - 004803 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details
Long Range Back Draft Cutters - LRBD-31-8.0-T - Precision Components
Specs
OAL 11.00 inch (279 mm)
Edges Inserts
View Details