Cutting Edge Technologies, Inc. Series 1720 4 Flute Long End Mill 17210

Description
Diameter: 5/16" End Type: Square Flute Length: 1 5/8" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 4" Shank Diameter: 5/16" Substrate Material: Carbide Type: End Mill
Description
Diameter: 5/16" End Type: Square Flute Length: 1 5/8" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 4" Shank Diameter: 5/16" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1720 4 Flute Long End Mill - 17210 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1720 4 Flute Long End Mill
17210
Series 1720 4 Flute Long End Mill 17210
Diameter: 5/16" End Type: Square Flute Length: 1 5/8" Flute Length Type: Extra Long Number of Flutes: 4 Overall Length: 4" Shank Diameter: 5/16" Substrate Material: Carbide Type: End Mill
Diameter:5/16"
End Type:Square
Flute Length:1 5/8"
Flute Length Type:Extra Long
Number of Flutes:4
Overall Length:4"
Shank Diameter:5/16"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 17210
Product Name Series 1720 4 Flute Long End Mill
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 inch (3.0 mm)
OAL 1.50 inch (38 mm)
View Details
R1 Series - BE9621980R14S - SwiftCARB
Specs
Cutter Type Endmill
Geometry Radius
Cutting Ends Single
View Details
Endmill - 001138 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Metric
View Details
Long Range Back Draft Cutters - LRBD-32-5.5-S - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details