Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIFTING JACKS
CEQUENT PERFORMANCE PRODUCTS
165411 -- RACK / GEAR JACKS - 1,200 LBS.
Cequent Performance Products
Rack / Gear Jacks - 1,200 lbs.
165411
Description
HD 165 W JACK ASM (BOLT-ON)
Cequent Performance Products
Done
Description
HD 165 W JACK ASM (BOLT-ON)
Suppliers
Company
Product
Description
Supplier Links
Cequent Performance Products
Plymouth, MI, USA
Rack / Gear Jacks - 1,200 lbs.
165411
Rack / Gear Jacks - 1,200 lbs.
165411
HD 165 W JACK ASM (BOLT-ON)
HD 165 W JACK ASM (BOLT-ON)
Supplier's Site
Technical Specifications
Cequent Performance Products
Product Category
Lifting Jacks
Product Number
165411
Product Name
Rack / Gear Jacks - 1,200 lbs.
Jack Type
Trailor Jack
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Bottle Jacks
2119373
View Details
DieQua Corporation
10kN-25×10-S-Ball screw | ZE-Series | Screw jack
Specs
Jack Type
Screw
Capacity
5.1 tons (4.63 metric tons)
View Details
Petersen Products Co.
Bag, Lifting Flat Form High Pressure Air, Square 36"x36" Dia
161-03636
Specs
Jack Type
Inflatable
Actuation
Air
Capacity
36.6 tons (33.2 metric tons)
View Details
Certex UK
Siverline Steel Jacks SJ (Fixed Claw) WLL ton 10
5205N01900006
Specs
Actuation
Hand
Capacity
11.02 tons (10 metric tons)
View Details