16323 -- SERIES 1630 2 FLUTE BALL, LONG END MILL
Cutting Edge Technologies, Inc.
Series 1630 2 Flute Ball, Long End Mill
16323
Description
Diameter:
3/4"
End Type:
Ball
Flute Length:
2 1/4"
Flute Length Type:
Long
Number of Flutes:
2
Overall Length:
5"
Shank Diameter:
3/4"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
3/4"
End Type:
Ball
Flute Length:
2 1/4"
Flute Length Type:
Long
Number of Flutes:
2
Overall Length:
5"
Shank Diameter:
3/4"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Series 1630 2 Flute Ball, Long End Mill
16323
Diameter:
3/4"
End Type:
Ball
Flute Length:
2 1/4"
Flute Length Type:
Long
Number of Flutes:
2
Overall Length:
5"
Shank Diameter:
3/4"
Substrate Material:
Carbide
Type:
End Mill
| Diameter: | 3/4" |
| End Type: | Ball |
| Flute Length: | 2 1/4" |
| Flute Length Type: | Long |
| Number of Flutes: | 2 |
| Overall Length: | 5" |
| Shank Diameter: | 3/4" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
16323 |
|
Product Name
|
Series 1630 2 Flute Ball, Long End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.004 inch (0.1 mm)
Shank
0.125 inch (3.2 mm)
View Details
SCT - Scientific Cutting Tools, Inc.
Cutter Type
Thread Mill
Cutting Ends
Single
Units
Fractional
View Details
Cutter Type
Roughing; Endmill
Geometry
Square
Cutting Ends
Double
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details