Cutting Edge Technologies, Inc. Series 1630 2 Flute Ball, Long End Mill 16311

Description
Diameter: 3/8" End Type: Ball Flute Length: 1 1/8" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 3" Shank Diameter: 3/8" Substrate Material: Carbide Type: End Mill
Description
Diameter: 3/8" End Type: Ball Flute Length: 1 1/8" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 3" Shank Diameter: 3/8" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1630 2 Flute Ball, Long End Mill - 16311 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1630 2 Flute Ball, Long End Mill
16311
Series 1630 2 Flute Ball, Long End Mill 16311
Diameter: 3/8" End Type: Ball Flute Length: 1 1/8" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 3" Shank Diameter: 3/8" Substrate Material: Carbide Type: End Mill
Diameter:3/8"
End Type:Ball
Flute Length:1 1/8"
Flute Length Type:Extra Long
Number of Flutes:2
Overall Length:3"
Shank Diameter:3/8"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 16311
Product Name Series 1630 2 Flute Ball, Long End Mill
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 1857558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 to 0.315 inch (3.0 to 8.0 mm)
Shank 0.236 to 0.630 inch (6.0 to 16.0 mm)
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Large Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 3.937 inch (3.0 to 100.0 mm)
View Details
High Speed End Mill 435B C-8 - C-8 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Double
Units Fractional
View Details