Cutting Edge Technologies, Inc. Series 1630 2 Flute Ball, Long End Mill 16304

Description
Diameter: 3/16" End Type: Ball Flute Length: 1 1/8" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 3" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill
Description
Diameter: 3/16" End Type: Ball Flute Length: 1 1/8" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 3" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1630 2 Flute Ball, Long End Mill - 16304 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1630 2 Flute Ball, Long End Mill
16304
Series 1630 2 Flute Ball, Long End Mill 16304
Diameter: 3/16" End Type: Ball Flute Length: 1 1/8" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 3" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill
Diameter:3/16"
End Type:Ball
Flute Length:1 1/8"
Flute Length Type:Extra Long
Number of Flutes:2
Overall Length:3"
Shank Diameter:3/16"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 16304
Product Name Series 1630 2 Flute Ball, Long End Mill
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.472 inch (12.0 mm)
Shank 0.394 inch (10.0 mm)
View Details
BMR Series - BMR282CB - SwiftCARB
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
High Speed Roughing Mill - RM Series - DME Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Application General Purpose; Steel
View Details
Thread Mill, 15° Helical Flute - Metric -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional; Metric
View Details