1623000117 -- RACK / GEAR JACKS - 750 LBS.
Cequent Performance Products
Rack / Gear Jacks - 750 lbs.
1623000117
Description
162 W JACK W/L-BOLT KIT
-
Cequent Performance Products
Description
162 W JACK W/L-BOLT KIT
Technical Specifications
|
Product Category
|
Lifting Jacks |
|
Product Number
|
1623000117 |
|
Product Name
|
Rack / Gear Jacks - 750 lbs. |
|
Jack Type
|
Trailor Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation
Hydraulic
Capacity
10 tons (9.07 metric tons)
Maximum Height
1.38 inch (35 mm)
View Details
Jack Type
Inflatable
Actuation
Air
Capacity
8.8 tons (7.98 metric tons)
View Details
Actuation
Hand
Capacity
1.65 tons (1.5 metric tons)
View Details