16225 -- SERIES 1620 2 FLUTE LONG END MILL
Cutting Edge Technologies, Inc.
Series 1620 2 Flute Long End Mill
16225
Description
Diameter:
1"
End Type:
Square
Flute Length:
2 1/4"
Flute Length Type:
Long
Number of Flutes:
2
Overall Length:
5"
Shank Diameter:
1"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
1"
End Type:
Square
Flute Length:
2 1/4"
Flute Length Type:
Long
Number of Flutes:
2
Overall Length:
5"
Shank Diameter:
1"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Series 1620 2 Flute Long End Mill
16225
Diameter:
1"
End Type:
Square
Flute Length:
2 1/4"
Flute Length Type:
Long
Number of Flutes:
2
Overall Length:
5"
Shank Diameter:
1"
Substrate Material:
Carbide
Type:
End Mill
| Diameter: | 1" |
| End Type: | Square |
| Flute Length: | 2 1/4" |
| Flute Length Type: | Long |
| Number of Flutes: | 2 |
| Overall Length: | 5" |
| Shank Diameter: | 1" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
16225 |
|
Product Name
|
Series 1620 2 Flute Long End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.197 inch (5.0 mm)
OAL
1.97 inch (50 mm)
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Application
General Purpose; Steel
View Details
Allied Machine & Engineering Corp.
Cutter Type
Finishing; Helical Form
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Endmill; Face Mill; Thread Mill
Cutting Ends
Single
Cutting Application
Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details