Cutting Edge Technologies, Inc. Series 1620 2 Flute Long End Mill 16224

Description
Diameter: 3/4" End Type: Square Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 6" Shank Diameter: 3/4" Substrate Material: Carbide Type: End Mill
Description
Diameter: 3/4" End Type: Square Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 6" Shank Diameter: 3/4" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1620 2 Flute Long End Mill - 16224 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1620 2 Flute Long End Mill
16224
Series 1620 2 Flute Long End Mill 16224
Diameter: 3/4" End Type: Square Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 6" Shank Diameter: 3/4" Substrate Material: Carbide Type: End Mill
Diameter:3/4"
End Type:Square
Flute Length:3"
Flute Length Type:Extra Long
Number of Flutes:2
Overall Length:6"
Shank Diameter:3/4"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 16224
Product Name Series 1620 2 Flute Long End Mill
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
OAL 2.36 inch (60 mm)
View Details
Cobalt HSS End Mills - 2 Flute, Double End - Miniature Ball End - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Double
View Details
Carbide End Mills - 2 and 4 Flute Single-End Stub - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Square
Cutting Ends Single
View Details