Cutting Edge Technologies, Inc. Series 1620 2 Flute Long End Mill 16222

Description
Diameter: 5/8" End Type: Square Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 6" Shank Diameter: 5/8" Substrate Material: Carbide Type: End Mill
Description
Diameter: 5/8" End Type: Square Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 6" Shank Diameter: 5/8" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1620 2 Flute Long End Mill - 16222 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1620 2 Flute Long End Mill
16222
Series 1620 2 Flute Long End Mill 16222
Diameter: 5/8" End Type: Square Flute Length: 3" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 6" Shank Diameter: 5/8" Substrate Material: Carbide Type: End Mill
Diameter:5/8"
End Type:Square
Flute Length:3"
Flute Length Type:Extra Long
Number of Flutes:2
Overall Length:6"
Shank Diameter:5/8"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 16222
Product Name Series 1620 2 Flute Long End Mill
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.472 inch (12.0 mm)
Shank 0.394 inch (10.0 mm)
View Details
Long Range Back Draft Cutters - LRBD-31-4.0-S - Precision Components
Specs
OAL 7.00 inch (178 mm)
Edges Inserts
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details
Miniature M42 End Mills - 4-Flute Double-End Ball Nose Stub - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Radius
Cutting Ends Double
View Details