Cutting Edge Technologies, Inc. Series 1620 2 Flute Long End Mill 16211

Description
Diameter: 3/8" End Type: Square Flute Length: 1 1/8" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 3" Shank Diameter: 3/8" Substrate Material: Carbide Type: End Mill
Description
Diameter: 3/8" End Type: Square Flute Length: 1 1/8" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 3" Shank Diameter: 3/8" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1620 2 Flute Long End Mill - 16211 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1620 2 Flute Long End Mill
16211
Series 1620 2 Flute Long End Mill 16211
Diameter: 3/8" End Type: Square Flute Length: 1 1/8" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 3" Shank Diameter: 3/8" Substrate Material: Carbide Type: End Mill
Diameter:3/8"
End Type:Square
Flute Length:1 1/8"
Flute Length Type:Extra Long
Number of Flutes:2
Overall Length:3"
Shank Diameter:3/8"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 16211
Product Name Series 1620 2 Flute Long End Mill
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12025 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-31-5.5-T - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details
Professional Tool Grinding, Inc.
Specs
Cutter Type Endmill; Dovetail (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details