Cutting Edge Technologies, Inc. Series 1620 2 Flute Long End Mill 16210

Description
Diameter: 5/16" End Type: Square Flute Length: 1 5/8" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 4" Shank Diameter: 5/16" Substrate Material: Carbide Type: End Mill
Description
Diameter: 5/16" End Type: Square Flute Length: 1 5/8" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 4" Shank Diameter: 5/16" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1620 2 Flute Long End Mill - 16210 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1620 2 Flute Long End Mill
16210
Series 1620 2 Flute Long End Mill 16210
Diameter: 5/16" End Type: Square Flute Length: 1 5/8" Flute Length Type: Extra Long Number of Flutes: 2 Overall Length: 4" Shank Diameter: 5/16" Substrate Material: Carbide Type: End Mill
Diameter:5/16"
End Type:Square
Flute Length:1 5/8"
Flute Length Type:Extra Long
Number of Flutes:2
Overall Length:4"
Shank Diameter:5/16"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 16210
Product Name Series 1620 2 Flute Long End Mill
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.118 inch (3.0 mm)
Shank 0.118 inch (3.0 mm)
View Details
General Purpose Rougher - Series 100 - 100-04022 - Promax Tool Company
Specs
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Carbide Blanks - HALF ROUND 60° CONICAL BLANKS - RELIEVED FOR RIGHT HAND CUT - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Profile Milling Tools - CoroMill 216F - Sandvik Coromant Co.
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details