16015 -- SERIES 1600 2 FLUTE STUB LENGTH END MILL
Cutting Edge Technologies, Inc.
Series 1600 2 Flute Stub Length End Mill
16015
Description
Diameter:
3/4"
End Type:
Square
Flute Length:
1"
Flute Length Type:
Stub
Number of Flutes:
2
Overall Length:
3"
Shank Diameter:
3/4"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
3/4"
End Type:
Square
Flute Length:
1"
Flute Length Type:
Stub
Number of Flutes:
2
Overall Length:
3"
Shank Diameter:
3/4"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Series 1600 2 Flute Stub Length End Mill
16015
Diameter:
3/4"
End Type:
Square
Flute Length:
1"
Flute Length Type:
Stub
Number of Flutes:
2
Overall Length:
3"
Shank Diameter:
3/4"
Substrate Material:
Carbide
Type:
End Mill
| Diameter: | 3/4" |
| End Type: | Square |
| Flute Length: | 1" |
| Flute Length Type: | Stub |
| Number of Flutes: | 2 |
| Overall Length: | 3" |
| Shank Diameter: | 3/4" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
16015 |
|
Product Name
|
Series 1600 2 Flute Stub Length End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.118 inch (3.0 mm)
Shank
0.118 inch (3.0 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Roughing; Endmill
Cutting Ends
Single
Cutting Application
Stainless; Steel
View Details