14033BTIALN -- SERIES 1400 4-FLUTE CARBIDE END MILL
Cutting Edge Technologies, Inc.
Series 1400 4-Flute Carbide End Mill
14033BTIALN
Description
Coating:
TiALN
Diameter:
5/8"
End Type:
Ball
Flute Length:
1 1/4"
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length:
3 1/2"
Shank Diameter:
5/8"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
TiALN
Diameter:
5/8"
End Type:
Ball
Flute Length:
1 1/4"
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length:
3 1/2"
Shank Diameter:
5/8"
Type:
End Mill
Suppliers
Coating:
TiALN
Diameter:
5/8"
End Type:
Ball
Flute Length:
1 1/4"
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length:
3 1/2"
Shank Diameter:
5/8"
Type:
End Mill
| Coating: | TiALN |
| Diameter: | 5/8" |
| End Type: | Ball |
| Flute Length: | 1 1/4" |
| Flute Length Type: | Standard |
| Number of Flutes: | 4 |
| Overall Length: | 3 1/2" |
| Shank Diameter: | 5/8" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
14033BTIALN |
|
Product Name
|
Series 1400 4-Flute Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.008 inch (0.2 mm)
Shank
0.125 inch (3.2 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Ballnose
Cutting Ends
Double
View Details
Cutter Type
Finishing; Face Mill
Cutting Ends
Single
Cutting Application
Hard; Stainless; Steel; Cast Iron
View Details