Cutting Edge Technologies, Inc. Series 1400 4-Flute Carbide End Mill 14030TN

Description
Coating: TIN Diameter: 31/64" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 4 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill
Description
Coating: TIN Diameter: 31/64" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 4 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1400 4-Flute Carbide End Mill - 14030TN - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1400 4-Flute Carbide End Mill
14030TN
Series 1400 4-Flute Carbide End Mill 14030TN
Coating: TIN Diameter: 31/64" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 4 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill
Coating:TIN
Diameter:31/64"
End Type:Square
Flute Length:1"
Flute Length Type:Standard
Number of Flutes:4
Overall Length:3"
Shank Diameter:1/2"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 14030TN
Product Name Series 1400 4-Flute Carbide End Mill
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 inch (8.0 mm)
OAL 2.50 inch (64 mm)
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Medium Sized Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 3.937 inch (3.0 to 100.0 mm)
View Details
High Speed End Mill 430B FX-28 - FX-28 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details