14019CR.030 -- CORNER RADIUS CARBIDE END MILL
Cutting Edge Technologies, Inc.
Corner Radius Carbide End Mill
14019CR.030
Description
Corner Radius:
.030"
Diameter:
5/16"
Flute Length:
13/16"
Number of Flutes:
4
Overall Length:
2 1/2"
Shank Diameter:
5/16"
Type:
End Mill
Description
Corner Radius:
.030"
Diameter:
5/16"
Flute Length:
13/16"
Number of Flutes:
4
Overall Length:
2 1/2"
Shank Diameter:
5/16"
Type:
End Mill
Suppliers
Corner Radius:
.030"
Diameter:
5/16"
Flute Length:
13/16"
Number of Flutes:
4
Overall Length:
2 1/2"
Shank Diameter:
5/16"
Type:
End Mill
| Corner Radius: | .030" |
| Diameter: | 5/16" |
| Flute Length: | 13/16" |
| Number of Flutes: | 4 |
| Overall Length: | 2 1/2" |
| Shank Diameter: | 5/16" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
14019CR.030 |
|
Product Name
|
Corner Radius Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Radius
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.118 inch (3.0 mm)
Shank
0.118 inch (3.0 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Endmill
Cutting Ends
Single
Cutting Application
Aluminum; Bronze/Brass; Lead, Zinc
View Details