Cutting Edge Technologies, Inc. Series 1400 4-Flute Carbide End Mill 14009BT

Description
Coating: TIN Diameter: 5/32" End Type: Ball Flute Length: 9/16" Flute Length Type: Standard Number of Flutes: 4 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill
Description
Coating: TIN Diameter: 5/32" End Type: Ball Flute Length: 9/16" Flute Length Type: Standard Number of Flutes: 4 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1400 4-Flute Carbide End Mill - 14009BT - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1400 4-Flute Carbide End Mill
14009BT
Series 1400 4-Flute Carbide End Mill 14009BT
Coating: TIN Diameter: 5/32" End Type: Ball Flute Length: 9/16" Flute Length Type: Standard Number of Flutes: 4 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill
Coating:TIN
Diameter:5/32"
End Type:Ball
Flute Length:9/16"
Flute Length Type:Standard
Number of Flutes:4
Overall Length:2"
Shank Diameter:3/16"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 14009BT
Product Name Series 1400 4-Flute Carbide End Mill
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
OAL 4.72 inch (120 mm)
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details
High Speed End Mill 400B G-4 - G-4 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details