Cutting Edge Technologies, Inc. Series 1400 4-Flute Carbide End Mill 14008TN

Description
Coating: TIN Diameter: 9/64" End Type: Square Flute Length: 9/16" Flute Length Type: Standard Number of Flutes: 4 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill
Description
Coating: TIN Diameter: 9/64" End Type: Square Flute Length: 9/16" Flute Length Type: Standard Number of Flutes: 4 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1400 4-Flute Carbide End Mill - 14008TN - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1400 4-Flute Carbide End Mill
14008TN
Series 1400 4-Flute Carbide End Mill 14008TN
Coating: TIN Diameter: 9/64" End Type: Square Flute Length: 9/16" Flute Length Type: Standard Number of Flutes: 4 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill
Coating:TIN
Diameter:9/64"
End Type:Square
Flute Length:9/16"
Flute Length Type:Standard
Number of Flutes:4
Overall Length:2"
Shank Diameter:3/16"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 14008TN
Product Name Series 1400 4-Flute Carbide End Mill
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.098 inch (2.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
Series R2 to R8 - BE6411964R# - SwiftCARB
Specs
Cutter Type Endmill
Geometry Radius
Cutting Ends Single
View Details
Endmill - 002693 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details
Long Range Back Draft Cutters - LRBD-32-5.5-S - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details