14001TIALN -- SERIES 1400 4-FLUTE CARBIDE END MILL
Cutting Edge Technologies, Inc.
Series 1400 4-Flute Carbide End Mill
14001TIALN
Description
Coating:
TiALN
Diameter:
1/32"
End Type:
Square
Flute Length:
3/32"
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
TiALN
Diameter:
1/32"
End Type:
Square
Flute Length:
3/32"
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Type:
End Mill
Suppliers
Coating:
TiALN
Diameter:
1/32"
End Type:
Square
Flute Length:
3/32"
Flute Length Type:
Standard
Number of Flutes:
4
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Type:
End Mill
| Coating: | TiALN |
| Diameter: | 1/32" |
| End Type: | Square |
| Flute Length: | 3/32" |
| Flute Length Type: | Standard |
| Number of Flutes: | 4 |
| Overall Length: | 1 1/2" |
| Shank Diameter: | 1/8" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
14001TIALN |
|
Product Name
|
Series 1400 4-Flute Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.059 inch (1.5 mm)
Shank
0.125 inch (3.2 mm)
View Details
Cutter Type
Roughing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Finishing; Endmill
Geometry
Radius
Cutting Ends
Single
View Details
Cutter Type
Endmill
Geometry
Chamfer
Cutting Ends
Single
View Details