13033BTICN -- SERIES 1300 3-FLUTE CARBIDE END MILL
Cutting Edge Technologies, Inc.
Series 1300 3-Flute Carbide End Mill
13033BTICN
Description
Coating:
TICN
Diameter:
5/8"
End Type:
Ball
Flute Length:
1 1/4"
Flute Length Type:
Standard
Number of Flutes:
3
Overall Length:
3 1/2"
Shank Diameter:
5/8"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
TICN
Diameter:
5/8"
End Type:
Ball
Flute Length:
1 1/4"
Flute Length Type:
Standard
Number of Flutes:
3
Overall Length:
3 1/2"
Shank Diameter:
5/8"
Type:
End Mill
Suppliers
Coating:
TICN
Diameter:
5/8"
End Type:
Ball
Flute Length:
1 1/4"
Flute Length Type:
Standard
Number of Flutes:
3
Overall Length:
3 1/2"
Shank Diameter:
5/8"
Type:
End Mill
| Coating: | TICN |
| Diameter: | 5/8" |
| End Type: | Ball |
| Flute Length: | 1 1/4" |
| Flute Length Type: | Standard |
| Number of Flutes: | 3 |
| Overall Length: | 3 1/2" |
| Shank Diameter: | 5/8" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
13033BTICN |
|
Product Name
|
Series 1300 3-Flute Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.079 inch (2.0 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Ballnose
Cutting Ends
Single
View Details
Cutter Type
Endmill; Face Mill; Thread Mill
Cutting Ends
Single
Cutting Application
Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details