Cutting Edge Technologies, Inc. Series 1300 3-Flute Carbide End Mill 13029BT

Description
Coating: TIN Diameter: 15/32" End Type: Ball Flute Length: 1" Flute Length Type: Standard Number of Flutes: 3 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill
Description
Coating: TIN Diameter: 15/32" End Type: Ball Flute Length: 1" Flute Length Type: Standard Number of Flutes: 3 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1300 3-Flute Carbide End Mill - 13029BT - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1300 3-Flute Carbide End Mill
13029BT
Series 1300 3-Flute Carbide End Mill 13029BT
Coating: TIN Diameter: 15/32" End Type: Ball Flute Length: 1" Flute Length Type: Standard Number of Flutes: 3 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill
Coating:TIN
Diameter:15/32"
End Type:Ball
Flute Length:1"
Flute Length Type:Standard
Number of Flutes:3
Overall Length:3"
Shank Diameter:1/2"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 13029BT
Product Name Series 1300 3-Flute Carbide End Mill
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.394 inch (10.0 mm)
OAL 2.62 inch (66 mm)
View Details
Excelerator™ Series End Mill - WSRN-60001.5-RH - Greenleaf Corporation
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Spiralock® Thread Milling Cutter - 20181 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Cutter Type Shell Mill; Thread Mill
Geometry Radius
Cutting Ends Single
View Details