Cutting Edge Technologies, Inc. Series 1300 3-Flute Carbide End Mill 13028TN

Description
Coating: TIN Diameter: 29/64" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 3 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill
Description
Coating: TIN Diameter: 29/64" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 3 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1300 3-Flute Carbide End Mill - 13028TN - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1300 3-Flute Carbide End Mill
13028TN
Series 1300 3-Flute Carbide End Mill 13028TN
Coating: TIN Diameter: 29/64" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 3 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill
Coating:TIN
Diameter:29/64"
End Type:Square
Flute Length:1"
Flute Length Type:Standard
Number of Flutes:3
Overall Length:3"
Shank Diameter:1/2"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 13028TN
Product Name Series 1300 3-Flute Carbide End Mill
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 1857558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 to 0.315 inch (3.0 to 8.0 mm)
Shank 0.236 to 0.630 inch (6.0 to 16.0 mm)
View Details
Long Range Back Draft Cutters - LRBD-31-4.0-T - Precision Components
Specs
OAL 7.00 inch (178 mm)
Edges Inserts
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details
Carbide End Mills - 2 and 4 Flute Single-End Ball Nose Long - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Ballnose
Cutting Ends Single
View Details