Trigon Components, Inc. Tact Switch SRS

Description
SERIES SRS DESCRIPTION Tact Switch RATING 50mA, 12VDC WITHSTAND VOLTAGE 250VAC WORKING TEMPERATURE -20°C to +70 Deg C PACKAGE TH, SMD
Datasheet
Description
SERIES SRS DESCRIPTION Tact Switch RATING 50mA, 12VDC WITHSTAND VOLTAGE 250VAC WORKING TEMPERATURE -20°C to +70 Deg C PACKAGE TH, SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tact Switch - SRS - Trigon Components, Inc.
Brea, CA, USA
Tact Switch
SRS
Tact Switch SRS
SERIES SRS DESCRIPTION Tact Switch RATING 50mA, 12VDC WITHSTAND VOLTAGE 250VAC WORKING TEMPERATURE -20°C to +70 Deg C PACKAGE TH, SMD
SERIESSRS
DESCRIPTIONTact Switch
RATING50mA, 12VDC
WITHSTAND VOLTAGE250VAC
WORKING TEMPERATURE-20°C to +70 Deg C
PACKAGETH, SMD
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Touch Switches and Tactile Switches
Product Number SRS
Product Name Tact Switch
Switch Type Tact Switch
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Feed-Through Style; Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9010-HG2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
N program - NDT - Pushbutton - NDTGR/RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Maxi Four Leg Key Pad Dome - 5174TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details