Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC MOTOR DRIVES
AMERICAN CONTROL ELECTRONICS
MM23001C-Q -- MNRK DC
American Control Electronics
MNRK DC
MM23001C-Q
Description
Drive, DC, 5A, 115/230VAC Input,
Galco Industrial Electronics
Done
Description
Drive, DC, 5A, 115/230VAC Input,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
MNRK DC
MM23001C-Q
MNRK DC
MM23001C-Q
Drive, DC, 5A, 115/230VAC Input,
Drive, DC, 5A, 115/230VAC Input,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
DC Motor Drives
Product Number
MM23001C-Q
Product Name
MNRK DC
Unlock Full Specs
to access all available technical data
Similar Products
Columbus McKinnon Corporation
DC Drives
OmniPulse™ DDC Series 2 Digtial DC Drive
View Details
Allegro MicroSystems Inc.
Motor Drivers, Controllers
A3964SLB
Specs
Configuration
PCB Mount; "20-SOIC (0.295"", 7.50mm Width)"
Communication
Parallel Interface
Operating Temperature
-20 to 150 C (-4 to 302 F)
View Details
6
suppliers
Advantech
4-axis Stepping and Servo Motor Control Universal PCI Card
PCI-1240U-B2E
Specs
PC-Based Bus
PCI
Motor / System
DC Servo
View Details
Pelonis Technologies, Inc.
Ultra-low Profile Wheel Motor XR15-W
XR15-W
Specs
Operating Temperature
-10 to 40 C (14 to 104 F)
DC Input
42 volts
Power
486 watts
View Details