American Control Electronics Gear Motor 510-09-009

Description
DISCONTINUED BY MANUFACTURER, MOTOR, 1/20 HP, IN-LINE GEARED 336 TO 1 GAMMA D SERIES, 90VDC, PM, 24 FRAME. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, 1/20 HP, IN-LINE GEARED 336 TO 1 GAMMA D SERIES, 90VDC, PM, 24 FRAME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 60481359 - Radwell International
Willingboro, NJ, United States
Gear Motor
60481359
Gear Motor 60481359
DISCONTINUED BY MANUFACTURER, MOTOR, 1/20 HP, IN-LINE GEARED 336 TO 1 GAMMA D SERIES, 90VDC, PM, 24 FRAME. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, 1/20 HP, IN-LINE GEARED 336 TO 1 GAMMA D SERIES, 90VDC, PM, 24 FRAME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 60481359
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA08AW_-VL090-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.01 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
109 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0160B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 50:1 12 volts - L12-30-50-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details