Trident Engineering, Limited Lcd Module, Alphanumeric, 16X2, B/l; Character Count X Line Trident TRIMODS1538STNLEDTFV

Description
LCD MODULE, ALPHANUMERIC, 16X2, B/L; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm
Datasheet
Description
LCD MODULE, ALPHANUMERIC, 16X2, B/L; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Module, Alphanumeric, 16X2, B/l; Character Count X Line Trident - 24M8573 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module, Alphanumeric, 16X2, B/l; Character Count X Line Trident
24M8573
Lcd Module, Alphanumeric, 16X2, B/l; Character Count X Line Trident 24M8573
LCD MODULE, ALPHANUMERIC, 16X2, B/L; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm

LCD MODULE, ALPHANUMERIC, 16X2, B/L; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 24M8573
Product Name Lcd Module, Alphanumeric, 16X2, B/l; Character Count X Line Trident
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204605 - RS Components, Ltd.
Specs
Display Type Graphic Display
Viewing Area Width 92 mm (3.62 inch)
Viewing Area Height 53 mm (2.09 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive (optional feature); Negative (optional feature)
View Details
192x64 Graphic Display Module - LM6071DCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details