Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC MOTORS
TRIDENT ENGINEERING, LIMITED
35NT2R 82 426SP.77 -- DC MOTORS
Trident Engineering, Limited
DC Motors
35NT2R 82 426SP.77
Description
Portescap 35NT2R 82 426SP.77 DC Motor
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Portescap 35NT2R 82 426SP.77 DC Motor
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2532537
DC Motors
2532537
Portescap 35NT2R 82 426SP.77 DC Motor
Portescap 35NT2R 82 426SP.77 DC Motor
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
DC Motors
Product Number
2532537
Product Name
DC Motors
Units
Metric
Unlock Full Specs
to access all available technical data
Similar Products
Bodine Electric Company
22B-Z Series Parallel Shaft BLDC Gearmotor
3457
Specs
Commutation
Brushless
DC Voltage Range
130.0 VDC
Output Power
0.0909 HP
View Details
Shenzhen Yunhongda Motor Co., LTD.
395 With Plastic End Cap Micro Motor
YHD-R390
Specs
DC Construction
Coreless / Slotless
DC Voltage Range
3.7 VDC
Continuous Current
8.86 amps
View Details
FAULHABER MICROMO
Brushless DC-Flat Motors Series 3216 ... BXT R External rotor technology, without housing
Series 3216 ... BXT R External rotor technology, without housing
Specs
Commutation
Brushless
DC Voltage Range
12.0 VDC
Torque Constant
2.55 in-oz/amp (18 mN-m/amp)
View Details
C.I. Takiron Corporation
Brushless motors
C12B-04
Specs
Commutation
Brushless
Standard DC Voltage
12V
DC Voltage Range
12.0 VDC
View Details