Trident Engineering, Limited DC Motors 20G-12-150

Description
Trident Engineering 20G-12-150
Request a Quote
Description
Trident Engineering 20G-12-150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 3989669 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
3989669
DC Motors 3989669
Trident Engineering 20G-12-150

Trident Engineering 20G-12-150

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 3989669
Product Name DC Motors
Motor Type DC Motor
Gear Type Spur; Spur
Units Metric
Shaft Size 0.118 inch (3.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

100mm mini linear servo - P16-100-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Power Window Lift Motor - PGM-578-VFL - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0268 HP
Gear Type Worm
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
Gear Motor - YHD-36PGM555-51K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 14.8 VDC
Continuous Current 4.43 amps
View Details