We offer a wide variety of sintered and spherical bearings, including bronze, iron and nylon. For more information, please contact us.
We offer a wide variety of sintered and spherical bearings, including bronze, iron and nylon. For more information, please contact us.
| Triangle Manufacturing Company | Triangle Manufacturing Company | |
|---|---|---|
| Product Category | Spherical Plain Bearings | Spherical Plain Bearings |
| Product Number | T20G | T20G |
| Product Name | Cast Iron Spherical Bearing | Bronze Bushed Spherical Bearing |
| Features | Self-lubricating | Self-lubricating |
| Design Units | Inch | Inch |
| Bore Diameter | 1.25 inch (31.75 mm) | 1.25 inch (31.75 mm) |
| Length Through Bore | 1.5 inch (38.1 mm) | 1.5 inch (38.1 mm) |