Triangle Manufacturing Company Bronze Bushed Spherical Bearing T19G

Description
We offer a wide variety of sintered and spherical bearings, including bronze, iron and nylon. For more information, please contact us.
Description
We offer a wide variety of sintered and spherical bearings, including bronze, iron and nylon. For more information, please contact us.

Suppliers

Company
Product
Description
Supplier Links
Oshkosh, WI, USA
Bronze Bushed Spherical Bearing
T19G
Bronze Bushed Spherical Bearing T19G
We offer a wide variety of sintered and spherical bearings, including bronze, iron and nylon. For more information, please contact us.

We offer a wide variety of sintered and spherical bearings, including bronze, iron and nylon. For more information, please contact us.

Supplier's Site
Oshkosh, WI, USA
Cast Iron Spherical Bearing
T19G
Cast Iron Spherical Bearing T19G
We offer a wide variety of sintered and spherical bearings, including bronze, iron and nylon. For more information, please contact us.

We offer a wide variety of sintered and spherical bearings, including bronze, iron and nylon. For more information, please contact us.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company Triangle Manufacturing Company
Product Category Spherical Plain Bearings Spherical Plain Bearings
Product Number T19G T19G
Product Name Bronze Bushed Spherical Bearing Cast Iron Spherical Bearing
Features Self-lubricating Self-lubricating
Design Units Inch Inch
Bore Diameter 1.19 inch (30.16 mm) 1.19 inch (30.16 mm)
Length Through Bore 1.5 inch (38.1 mm) 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 529048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.7087 inch (18 mm)
Housing Diameter 0.9449 inch (24 mm)
Description Oil Retaining Tin Bronze
View Details
GEZ: Spherical Plain Bearings - GEZ76ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 3 inch (76.2 mm)
Length Through Bore 2.62 inch (66.67 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SB20 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.26 inch (32 mm)
View Details