Triangle Manufacturing Company Cushion Pillow Block Mounted Bearing NBE18A

Description
Cushion pillow block mounted bearings are attached on a plane parallel to the rotating shaft's axis. Used to provide load support for that axis, cushion pillow block mountings hold a variety of sleeve bearing sizes. The cushion itself is made of soft, yet durable, 50 durometer, synthetic rubber and is resistant to oils, grease, oxidation or aging. It prevents static electricity and effectively suppresses sound and vibration. Our affordable and self-aligning designs are engineered in galvanized or stainless steel. They are precision bored, can be customized to meet any specifications and are available with oil cups or grease lubricant fittings.
Description
Cushion pillow block mounted bearings are attached on a plane parallel to the rotating shaft's axis. Used to provide load support for that axis, cushion pillow block mountings hold a variety of sleeve bearing sizes. The cushion itself is made of soft, yet durable, 50 durometer, synthetic rubber and is resistant to oils, grease, oxidation or aging. It prevents static electricity and effectively suppresses sound and vibration. Our affordable and self-aligning designs are engineered in galvanized or stainless steel. They are precision bored, can be customized to meet any specifications and are available with oil cups or grease lubricant fittings.

Suppliers

Company
Product
Description
Supplier Links
Cushion Pillow Block Mounted Bearing - NBE18A - Triangle Manufacturing Company
Oshkosh, WI, USA
Cushion Pillow Block Mounted Bearing
NBE18A
Cushion Pillow Block Mounted Bearing NBE18A
Cushion pillow block mounted bearings are attached on a plane parallel to the rotating shaft's axis. Used to provide load support for that axis, cushion pillow block mountings hold a variety of sleeve bearing sizes. The cushion itself is made of soft, yet durable, 50 durometer, synthetic rubber and is resistant to oils, grease, oxidation or aging. It prevents static electricity and effectively suppresses sound and vibration. Our affordable and self-aligning designs are engineered in galvanized or stainless steel. They are precision bored, can be customized to meet any specifications and are available with oil cups or grease lubricant fittings.

Cushion pillow block mounted bearings are attached on a plane parallel to the rotating shaft's axis. Used to provide load support for that axis, cushion pillow block mountings hold a variety of sleeve bearing sizes. The cushion itself is made of soft, yet durable, 50 durometer, synthetic rubber and is resistant to oils, grease, oxidation or aging. It prevents static electricity and effectively suppresses sound and vibration.

Our affordable and self-aligning designs are engineered in galvanized or stainless steel. They are precision bored, can be customized to meet any specifications and are available with oil cups or grease lubricant fittings.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Pillow Block Bearings
Product Number NBE18A
Product Name Cushion Pillow Block Mounted Bearing
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Locking Collar
Shaft Diameter 1.12 inch (28.57 mm)
Bearing Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
1-5/16 in. ID, 4-19/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20721 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Plummer Block Housings -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Ball; Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details