Triangle Manufacturing Company Cushion Pillow Block Mounted Bearing NBE12A

Description
Cushion pillow block mounted bearings are attached on a plane parallel to the rotating shaft's axis. Used to provide load support for that axis, cushion pillow block mountings hold a variety of sleeve bearing sizes. The cushion itself is made of soft, yet durable, 50 durometer, synthetic rubber and is resistant to oils, grease, oxidation or aging. It prevents static electricity and effectively suppresses sound and vibration. Our affordable and self-aligning designs are engineered in galvanized or stainless steel. They are precision bored, can be customized to meet any specifications and are available with oil cups or grease lubricant fittings.
Description
Cushion pillow block mounted bearings are attached on a plane parallel to the rotating shaft's axis. Used to provide load support for that axis, cushion pillow block mountings hold a variety of sleeve bearing sizes. The cushion itself is made of soft, yet durable, 50 durometer, synthetic rubber and is resistant to oils, grease, oxidation or aging. It prevents static electricity and effectively suppresses sound and vibration. Our affordable and self-aligning designs are engineered in galvanized or stainless steel. They are precision bored, can be customized to meet any specifications and are available with oil cups or grease lubricant fittings.

Suppliers

Company
Product
Description
Supplier Links
Cushion Pillow Block Mounted Bearing - NBE12A - Triangle Manufacturing Company
Oshkosh, WI, USA
Cushion Pillow Block Mounted Bearing
NBE12A
Cushion Pillow Block Mounted Bearing NBE12A
Cushion pillow block mounted bearings are attached on a plane parallel to the rotating shaft's axis. Used to provide load support for that axis, cushion pillow block mountings hold a variety of sleeve bearing sizes. The cushion itself is made of soft, yet durable, 50 durometer, synthetic rubber and is resistant to oils, grease, oxidation or aging. It prevents static electricity and effectively suppresses sound and vibration. Our affordable and self-aligning designs are engineered in galvanized or stainless steel. They are precision bored, can be customized to meet any specifications and are available with oil cups or grease lubricant fittings.

Cushion pillow block mounted bearings are attached on a plane parallel to the rotating shaft's axis. Used to provide load support for that axis, cushion pillow block mountings hold a variety of sleeve bearing sizes. The cushion itself is made of soft, yet durable, 50 durometer, synthetic rubber and is resistant to oils, grease, oxidation or aging. It prevents static electricity and effectively suppresses sound and vibration.

Our affordable and self-aligning designs are engineered in galvanized or stainless steel. They are precision bored, can be customized to meet any specifications and are available with oil cups or grease lubricant fittings.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Pillow Block Bearings
Product Number NBE12A
Product Name Cushion Pillow Block Mounted Bearing
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Locking Collar
Shaft Diameter 0.7500 inch (19.05 mm)
Bearing Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
0.375
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 510 lbs (231 kg)
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP2018S - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 inch (12.7 mm)
View Details