We offer a wide variety of sintered and spherical bearings, including bronze, iron and nylon. For more information, please contact us.
| Triangle Manufacturing Company | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | L23G |
| Product Name | Cast Iron Spherical Bearing |
| Features | Self-lubricating |
| Design Units | Inch |
| Bore Diameter | 1.44 inch (36.51 mm) |
| Length Through Bore | 1.75 inch (44.45 mm) |