Our ball bushings are available with 20% oil impregnated sintered iron or sintered bronze. Designed to be pressed into an extruded or machined hole, ball bushings are suitable for use in many types of mountings, linkages and even machined castings where a self-aligning bushing is required.
| Triangle Manufacturing Company | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | HB1205P |
| Product Name | Ball Bushing |
| Features | Self-lubricating |
| Design Units | Inch |
| Bore Diameter | 0.3125 inch (7.94 mm) |