Our rod end mounted bearings, or linkages, are made from 16-gage galvanized steel. They are used on medium to light duty connecting rods or cranks for farm equipment, packaging machinery, etc. Intended to bolt to a connecting rod, rod end mounted bearings are available in self-aligning nylon or bronze ball units.
| Triangle Manufacturing Company | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | CDN8 |
| Product Name | Rod End Mounted Bearing |
| Design Units | Inch |
| Bore Diameter | 0.5000 inch (12.7 mm) |
| Length Through Bore | 0.5000 inch (12.7 mm) |
| Housing Diameter | 1.44 inch (36.53 mm) |