Triangle Manufacturing Company Grease Fit Pillow Block Mounted Bearing BJE20G

Description
The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can also be supplied with cast iron bearing ball units.
Description
The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can also be supplied with cast iron bearing ball units.

Suppliers

Company
Product
Description
Supplier Links
Grease Fit Pillow Block Mounted Bearing - BJE20G - Triangle Manufacturing Company
Oshkosh, WI, USA
Grease Fit Pillow Block Mounted Bearing
BJE20G
Grease Fit Pillow Block Mounted Bearing BJE20G
The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can also be supplied with cast iron bearing ball units.

The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can also be supplied with cast iron bearing ball units.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Pillow Block Bearings
Product Number BJE20G
Product Name Grease Fit Pillow Block Mounted Bearing
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
Shaft Diameter 1.25 inch (31.75 mm)
Bearing Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO16 - TSSUPBO-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1900 lbs (862 kg)
View Details
Pillow Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details