Triangle Manufacturing Company Grease Fit Pillow Block Mounted Bearing BJE14G

Description
The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can also be supplied with cast iron bearing ball units.
Description
The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can also be supplied with cast iron bearing ball units.

Suppliers

Company
Product
Description
Supplier Links
Grease Fit Pillow Block Mounted Bearing - BJE14G - Triangle Manufacturing Company
Oshkosh, WI, USA
Grease Fit Pillow Block Mounted Bearing
BJE14G
Grease Fit Pillow Block Mounted Bearing BJE14G
The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can also be supplied with cast iron bearing ball units.

The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can also be supplied with cast iron bearing ball units.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Pillow Block Bearings
Product Number BJE14G
Product Name Grease Fit Pillow Block Mounted Bearing
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
Shaft Diameter 0.8750 inch (22.22 mm)
Bearing Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.17 inch (55 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
Pillow Block Bearing, 16mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1621 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.6299 inch (16 mm)
Housing Plastic / Polymer
Length 3.39 inch (86 mm)
View Details
SPAW/SPW/SFCW Heavy Duty Bearing Units -  - NTN Bearing Corporation
Specs
Bearing Type Spherical Roller
Shaft Diameter 1.97 to 5.51 inch (50 to 140 mm)
Housing Cast Iron
View Details