Triangle Manufacturing Company Oil Cup Pillow Block Mounted Bearing BJE12A

Description
The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can also be supplied with cast iron bearing ball units.
Description
The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can also be supplied with cast iron bearing ball units.

Suppliers

Company
Product
Description
Supplier Links
Oil Cup Pillow Block Mounted Bearing - BJE12A - Triangle Manufacturing Company
Oshkosh, WI, USA
Oil Cup Pillow Block Mounted Bearing
BJE12A
Oil Cup Pillow Block Mounted Bearing BJE12A
The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can also be supplied with cast iron bearing ball units.

The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow blocks. For especially heavy duty use, they can also be supplied with cast iron bearing ball units.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Pillow Block Bearings
Product Number BJE12A
Product Name Oil Cup Pillow Block Mounted Bearing
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
Shaft Diameter 0.7500 inch (19.05 mm)
Bearing Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
0.375
Specs
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.18 inch (30 mm)
View Details
Ball Bearing Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details